Dual J-K flip-flops with clear in a 14-pin SOIC package, operating from 0 to 70°C, with surface-mount tape and reel packaging, RoHS compliant, and lead finish NIPDAU.
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Win Source Part Number: 1258474-SN74LS73ADR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 45 MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3742-1,-SN74LS7
Base Product Number: 74LS73
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS73ADR | 1258474-SN74LS73ADR | 296-3742-1-ND | SN74LS73ADR | SN74LS73ADR | SN74LS73ADR |
| Product Name | SN74LS73A Dual J-K Flip-Flops with Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||
| fMAX | 35 MHz | 45 MHz | 45 MHz | |||
| Operating Current | 6 mA |