Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS648NT SN74LS648NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 211947-SN74LS648NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211947-SN74LS648NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS648NT - 211947-SN74LS648NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS648NT
211947-SN74LS648NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS648NT 211947-SN74LS648NT
Manufacturer: Texas Instruments Win Source Part Number: 211947-SN74LS648NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211947-SN74LS648NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS648NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS648NT
Buffers, Drivers, Receivers, Transceivers SN74LS648NT
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 211947-SN74LS648NT SN74LS648NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS648NT Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details