Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC AM29834PC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860919-AM29834PC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860919-AM29834PC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC
860919-AM29834PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC 860919-AM29834PC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860919-AM29834PC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860919-AM29834PC
Operating Temperature Range: 0°C ~ 70°C
Features: Transceiver, Non-Inverting 1 Element 1 Bit per Element Open Collector Output 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860919-AM29834PC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details