Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR SN74LS645NSR

Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote
Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS645NSR is an octal bus transceiver designed for high-speed data communication. It operates within a supply voltage range of 4.75 V to 5.25 V and supports an operating temperature range of 0°C to 70°C. This device features a non-inverting logic type with push-pull output, capable of driving output currents of 15 mA for high and 24 mA for low states. The transceiver is packaged in a 20-SOIC format suitable for surface mount applications. It is part of the 74LS series and is compliant with halogen-free standards. The product is intended for applications requiring reliable data transmission and is expected to remain available until at least 2031.

Datasheet Summary
Powered by GS/AI

The SN74LS645NSR is an octal bus transceiver designed for high-speed data communication. It operates within a supply voltage range of 4.75 V to 5.25 V and supports an operating temperature range of 0°C to 70°C. This device features a non-inverting logic type with push-pull output, capable of driving output currents of 15 mA for high and 24 mA for low states. The transceiver is packaged in a 20-SOIC format suitable for surface mount applications. It is part of the 74LS series and is compliant with halogen-free standards. The product is intended for applications requiring reliable data transmission and is expected to remain available until at least 2031.

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS645NSR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR - 795055-SN74LS645NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR
795055-SN74LS645NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR 795055-SN74LS645NSR
Manufacturer: Texas Instruments Win Source Part Number: 795055-SN74LS645NSR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS645 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74LS645FP; HD74LS645FPEL; DM74LS645WM; DM74LS645WMX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795055-SN74LS645NSR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HD74LS645FP; HD74LS645FPEL; DM74LS645WM; DM74LS645WMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS645NSR
Buffers, Drivers, Receivers, Transceivers SN74LS645NSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS645NSR 795055-SN74LS645NSR SN74LS645NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645NSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details