Manufacturer: Texas Instruments
Win Source Part Number: 1100075-SN74LS645N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1100075-SN74LS645N | SN74LS645N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS645N | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 20-DIP (0.300\", 7.62mm) |