Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642DW SN74LS642DW

Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS642DW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDSO20

Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642DW - 795052-SN74LS642DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642DW
795052-SN74LS642DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642DW 795052-SN74LS642DW
Manufacturer: Texas Instruments Win Source Part Number: 795052-SN74LS642DW Series: 74LS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74LS642NSR; SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795052-SN74LS642DW
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74LS642NSR; SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS642DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS642DW
Buffers, Drivers, Receivers, Transceivers SN74LS642DW
Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS642DW 795052-SN74LS642DW SN74LS642DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details