Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N SN74LS641-1N

Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS641-1N - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDIP20

Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N - 1100068-SN74LS641-1N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N
1100068-SN74LS641-1N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N 1100068-SN74LS641-1N
Manufacturer: Texas Instruments Win Source Part Number: 1100068-SN74LS641-1N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100068-SN74LS641-1N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS641-1N
Buffers, Drivers, Receivers, Transceivers SN74LS641-1N
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS641-1N 1100068-SN74LS641-1N SN74LS641-1N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641-1N Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details