Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640N SN74LS640N

Description
Manufacturer: Texas Instruments Win Source Part Number: 896692-SN74LS640N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS640 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-14897-5, -296-14897-5-ND, SN74LS640NG4-ND, -SN74LS640NE4, SN74LS640NE4-ND, SN74LS640NG4, SN74LS640NE4, -SN74LS640N-NDR, 296-14897-5, -SN74LS640NE4-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896692-SN74LS640N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS640 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-14897-5, -296-14897-5-ND, SN74LS640NG4-ND, -SN74LS640NE4, SN74LS640NE4-ND, SN74LS640NG4, SN74LS640NE4, -SN74LS640N-NDR, 296-14897-5, -SN74LS640NE4-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640N - 896692-SN74LS640N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640N
896692-SN74LS640N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640N 896692-SN74LS640N
Manufacturer: Texas Instruments Win Source Part Number: 896692-SN74LS640N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS640 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-14897-5, -296-14897-5-ND, SN74LS640NG4-ND, -SN74LS640NE4, SN74LS640NE4-ND, SN74LS640NG4, SN74LS640NE4, -SN74LS640N-NDR, 296-14897-5, -SN74LS640NE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896692-SN74LS640N
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74LS640
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-14897-5, -296-14897-5-ND, SN74LS640NG4-ND, -SN74LS640NE4, SN74LS640NE4-ND, SN74LS640NG4, SN74LS640NE4, -SN74LS640N-NDR, 296-14897-5, -SN74LS640NE4-NDR

Buy Now Datasheet
 - SN74LS640N - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20

Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS640N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS640N
Buffers, Drivers, Receivers, Transceivers SN74LS640N
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896692-SN74LS640N SN74LS640N SN74LS640N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640N Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole Surface Mount 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details