Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR SN74LS640DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 128810-SN74LS640DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 128810-SN74LS640DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS640DWR is an octal bus transceiver designed for inverting data transfer. It features a 3-state output, allowing for efficient communication in bus-oriented applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is packaged in a 20-pin SOIC format. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. This transceiver is part of a series that includes multiple configurations, providing flexibility for various design requirements. Its specifications make it a viable option for engineers looking to implement reliable data transmission in their projects.

Datasheet Summary
Powered by GS/AI

The SN74LS640DWR is an octal bus transceiver designed for inverting data transfer. It features a 3-state output, allowing for efficient communication in bus-oriented applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is packaged in a 20-pin SOIC format. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. This transceiver is part of a series that includes multiple configurations, providing flexibility for various design requirements. Its specifications make it a viable option for engineers looking to implement reliable data transmission in their projects.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR - 128810-SN74LS640DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR
128810-SN74LS640DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR 128810-SN74LS640DWR
Manufacturer: Texas Instruments Win Source Part Number: 128810-SN74LS640DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128810-SN74LS640DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS640DWR
Buffers, Drivers, Receivers, Transceivers SN74LS640DWR
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 128810-SN74LS640DWR SN74LS640DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details