Manufacturer: Texas Instruments
Win Source Part Number: 042768-SN74LS640-1N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 042768-SN74LS640-1N | SN74LS640-1N | SN74LS640-1N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640-1N | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount | 20-DIP (0.300\", 7.62mm) |