IC Osc Dual Vco 20MHZ 16SO Product overview: SN74LS629NSRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629NSRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265322-SN74LS629NSR
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO (Dual)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 35 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS62
Product Status: Obsolete
VCO (Dual) IC 20MHz 16-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 689-SN74LS629NSRE4 | 1265322-SN74LS629NSRE4 | SN74LS629NSRE4-ND |
| Product Name | Dual 20MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package Type | Tape and Reel | Surface Mount; 16-SOIC (0.209", 5.30mm Width) | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" |