Texas Instruments TLC555 Low Power Timer TLC555CPW

Description
Low Power Timer 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Low Power Timer 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555CPW - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555CPW
TLC555 Low Power Timer TLC555CPW
Low Power Timer 14-TSSOP 0 to 70

Low Power Timer 14-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SMD 2.1MHz 15V 525mW Clock and Timing IC
689-TLC555CPW
SMD 2.1MHz 15V 525mW Clock and Timing IC 689-TLC555CPW
1-Ch Timer IC, 2.1MHz, 15V, 525mW, TSSOP, Surface Mount Product overview: TLC555CPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, 525mW, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, 525mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPW can be used for catalog matching and distributor lookup.

1-Ch Timer IC, 2.1MHz, 15V, 525mW, TSSOP, Surface Mount Product overview: TLC555CPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, 525mW, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, 525mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPW
1269069-TLC555CPW
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPW 1269069-TLC555CPW
Manufacturer: Texas Instruments Win Source Part Number: 1269069-TLC555CPW Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 360μA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TLC555 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1269069-TLC555CPW
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 2.1MHz
Supply Current: 360μA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TLC555
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 15V

Buy Now
Programmable Timers and Oscillators - TLC555CPW-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
TLC555CPW-ND
Programmable Timers and Oscillators TLC555CPW-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

Buy Now Datasheet
 - TLC555CPW - Rochester Electronics
Newburyport, MA, United States
TLC555 - Low-Power Timer

TLC555 - Low-Power Timer

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TLC555CPW 689-TLC555CPW 1269069-TLC555CPW TLC555CPW-ND TLC555CPW
Product Name TLC555 Low Power Timer SMD 2.1MHz 15V 525mW Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPW Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,TSSOP Rail/Tube Surface Mount Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
NE555 Single Precision Timer - NE555PSRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers
TPL5110 TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON - TPL5110DDCR - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers