Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS629NSR

Description
VCO (Dual) IC 20MHz 16-SO
Request a Quote Datasheet
Description
VCO (Dual) IC 20MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SN74LS629NSR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SN74LS629NSR-ND
Programmable Timers and Oscillators SN74LS629NSR-ND
VCO (Dual) IC 20MHz 16-SO

VCO (Dual) IC 20MHz 16-SO

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629NSR - 795050-SN74LS629NSR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629NSR
795050-SN74LS629NSR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629NSR 795050-SN74LS629NSR
Manufacturer: Texas Instruments Win Source Part Number: 795050-SN74LS629NSR Series: 74LS Packaging: Reel package Type: VCO (Dual) Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Frequency: 20MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: SN74LS629 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): SN74LS629N3; SN74LS629NE4; SN74LS629N; SN74LS629DRE4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795050-SN74LS629NSR
Series: 74LS
Packaging: Reel package
Type: VCO (Dual)
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Frequency: 20MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: SN74LS629
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): SN74LS629N3; SN74LS629NE4; SN74LS629N; SN74LS629DRE4;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20MHZ Clock and Timing IC
689-SN74LS629NSR
Dual 20MHZ Clock and Timing IC 689-SN74LS629NSR
IC OSC DUAL VCO 20MHZ 16SO Product overview: SN74LS629NSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629NSR can be used for catalog matching and distributor lookup.

IC OSC DUAL VCO 20MHZ 16SO Product overview: SN74LS629NSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number SN74LS629NSR-ND 795050-SN74LS629NSR 689-SN74LS629NSR
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629NSR Dual 20MHZ Clock and Timing IC
Package Type Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" Surface Mount Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CTP/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
Specs
Bus Interface CML
Package Type Strip
Supply Voltage 3.3 volts
View Details
Clock and Timing IC - 172-SIT9005AIF72D25DB100.000000D - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details