Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X W232-10X

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903132-W232-10X Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 140MHz 24-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1860 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903132-W232-10X Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 140MHz 24-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1860 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X
903132-W232-10X
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X 903132-W232-10X
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903132-W232-10X Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 140MHz 24-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1860 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 903132-W232-10X
Operating Temperature Range: 0°C ~ 70°C
Features: Zero Delay Buffer IC 140MHz 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1860
HTSUS: 8542.39.0001

Buy Now Datasheet
25MHz 140MHz TSSOP Clock and Timing IC - 728-W232-10X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 140MHz TSSOP Clock and Timing IC
728-W232-10X
25MHz 140MHz TSSOP Clock and Timing IC 728-W232-10X
Zero Delay PLL Clock Driver Single 25MHz to 140MHz 24-Pin TSSOP Product overview: W232-10X from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W232-10X can be used for catalog matching and distributor lookup.

Zero Delay PLL Clock Driver Single 25MHz to 140MHz 24-Pin TSSOP Product overview: W232-10X from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W232-10X can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
W232-10X
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers W232-10X
IC CLK ZDB 10OUT 140MHZ 24TSSOP

IC CLK ZDB 10OUT 140MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 903132-W232-10X 728-W232-10X W232-10X
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X 25MHz 140MHz TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A06800-GM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bag
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers