Texas Instruments Standard Linear and Logic Programmable Timers and Oscillators SN74LS629N

Description
VCO (Dual) IC 20MHz 16-PDIP
Request a Quote Datasheet
Description
VCO (Dual) IC 20MHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-3725-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3725-5-ND
Programmable Timers and Oscillators 296-3725-5-ND
VCO (Dual) IC 20MHz 16-PDIP

VCO (Dual) IC 20MHz 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629N
030204-SN74LS629N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629N 030204-SN74LS629N
Manufacturer: Texas Instruments Win Source Part Number: 030204-SN74LS629N Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030204-SN74LS629N
Packaging: Tube/Rail
Type: VCO (Dual)
Mounting: Through Hole
Frequency: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.1MHz 25MHz 45pF Clock and Timing IC
689-SN74LS629N
1.1MHz 25MHz 45pF Clock and Timing IC 689-SN74LS629N
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 16-Pin PDIP Thru-Hole Tube Product overview: SN74LS629N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629N can be used for catalog matching and distributor lookup.

Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 16-Pin PDIP Thru-Hole Tube Product overview: SN74LS629N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SN74LS629N - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SN74LS629N
Programmable Timers and Oscillators SN74LS629N
IC OSC DUAL VCO 20MHZ 16-DIP

IC OSC DUAL VCO 20MHZ 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 296-3725-5-ND 030204-SN74LS629N 689-SN74LS629N SN74LS629N
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS629N 1.1MHz 25MHz 45pF Clock and Timing IC Programmable Timers and Oscillators
Package Type Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP Rail/Tube DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

NE556 Dual Precision Timer - NE556DRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1018738-CYW305OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
4 suppliers