VCXO Oscillators Dual voltage-cntrld oscillator Product overview: SN74LS629DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629DR can be used for catalog matching and distributor lookup.
VCO (Dual) IC 20MHz 16-SOIC
Win Source Part Number: 1265319-SN74LS629DR
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO (Dual)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 35 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS629DR-TIT
Base Product Number: SN74LS62
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 689-SN74LS629DR | SN74LS629DR-ND | 1265319-SN74LS629DR |
| Product Name | Dual Clock and Timing IC | Programmable Timers and Oscillators | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators |
| Package Type | Tape and Reel | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC (0.154", 3.90mm Width) |