Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS629D

Description
VCO (Dual) IC 20MHz 16-SOIC
Request a Quote Datasheet
Description
VCO (Dual) IC 20MHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-34014-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-34014-5-ND
Programmable Timers and Oscillators 296-34014-5-ND
VCO (Dual) IC 20MHz 16-SOIC

VCO (Dual) IC 20MHz 16-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHz 45pF 5V SOIC Clock and Timing IC
689-SN74LS629D
20MHz 45pF 5V SOIC Clock and Timing IC 689-SN74LS629D
VCXO Oscillator 20MHz 45pF 5V SOIC Product overview: SN74LS629D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 45pF, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 45pF, 5V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629D can be used for catalog matching and distributor lookup.

VCXO Oscillator 20MHz 45pF 5V SOIC Product overview: SN74LS629D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 45pF, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 45pF, 5V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1201464-SN74LS629D
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1201464-SN74LS629D
Win Source Part Number: 1201464-SN74LS629D Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO (Dual) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Frequency: 20MHz Current - Supply: 35 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS629DE4,296-340 14-5,SN74LS629DG4,21 56-SN74LS629D,SN74LS 629D-ND,SN74LS629DE4 -ND,TEXTISSN74LS629D ,SN74LS629DG4-ND Base Product Number: 74LS629

Win Source Part Number: 1201464-SN74LS629D
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO (Dual)
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 35 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS629DE4,296-34014-5,SN74LS629DG4,2156-SN74LS629D,SN74LS629D-ND,SN74LS629DE4-ND,TEXTISSN74LS629D,SN74LS629DG4-ND
Base Product Number: 74LS629

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 296-34014-5-ND 689-SN74LS629D 1201464-SN74LS629D
Product Name Programmable Timers and Oscillators 20MHz 45pF 5V SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Rail/Tube Surface Mount; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
TPL5100 Nano Power Programmable Timer with Power Gating Functionality - TPL5100DGST - Texas Instruments
Specs
Package Type VSSOP
Supply Voltage 1.8 to 5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers