VCO IC 20MHz 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065562-SN74LS628NSR
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 20MHz
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
VCO Oscillators Voltage-Controlled Oscillator Product overview: SN74LS628NSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NSR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | SN74LS628NSR-ND | 065562-SN74LS628NSR | 689-SN74LS628NSR |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628NSR | Clock and Timing IC |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" | Surface Mount; 14-SOP | Tape and Reel |