Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG NBXSBA024LNHTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928755-NBXSBA024LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928755-NBXSBA024LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG
928755-NBXSBA024LNHTAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG 928755-NBXSBA024LNHTAG
Manufacturer: ON Semiconductor Win Source Part Number: 928755-NBXSBA024LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928755-NBXSBA024LNHTAG
Series: PureEdge™
Operating Temperature Range: -40°C ~ 85°C
Features: Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
Package: Bulk
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 928755-NBXSBA024LNHTAG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG
Package Type Surface Mount; 6-CLCC (7x5)
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555IDG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Single High Speed Micropower Timer - ALD1502SAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
 - D8254-2 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers
Specs
Package Type TSSOP
Features / Standards RoHS
View Details