Texas Instruments 20MHz 5V Clock and Timing IC SN74LS628NE4

Description
VCO IC 20MHz 5V PDIP 74LS Series Product overview: SN74LS628NE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VCO IC 20MHz 5V PDIP 74LS Series Product overview: SN74LS628NE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz 5V Clock and Timing IC
689-SN74LS628NE4
20MHz 5V Clock and Timing IC 689-SN74LS628NE4
VCO IC 20MHz 5V PDIP 74LS Series Product overview: SN74LS628NE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NE4 can be used for catalog matching and distributor lookup.

VCO IC 20MHz 5V PDIP 74LS Series Product overview: SN74LS628NE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 689-SN74LS628NE4
Product Name 20MHz 5V Clock and Timing IC
Package Type Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
NE555 Single Precision Timer - NE555DRG3 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X - 903132-W232-10X - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers