Texas Instruments High-Performance Analog 1.1MHz 25MHz 45pF Clock and Timing IC SN74LS628N

Description
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin PDIP Thru-Hole Tube Product overview: SN74LS628N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin PDIP Thru-Hole Tube Product overview: SN74LS628N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1MHz 25MHz 45pF Clock and Timing IC - 689-SN74LS628N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1MHz 25MHz 45pF Clock and Timing IC
689-SN74LS628N
1.1MHz 25MHz 45pF Clock and Timing IC 689-SN74LS628N
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin PDIP Thru-Hole Tube Product overview: SN74LS628N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628N can be used for catalog matching and distributor lookup.

Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin PDIP Thru-Hole Tube Product overview: SN74LS628N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 25MHz, 45pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-3724-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3724-5-ND
Programmable Timers and Oscillators 296-3724-5-ND
VCO IC 20MHz 14-PDIP

VCO IC 20MHz 14-PDIP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628N - 1255024-SN74LS628N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628N
1255024-SN74LS628N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628N 1255024-SN74LS628N
Manufacturer: Texas Instruments Win Source Part Number: 1255024-SN74LS628N Series: 74LS Packaging: Tube Type: VCO Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Frequency: 20MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS628 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN74LS628NSRE4; SN74LS628DE4; SN74LS628DRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255024-SN74LS628N
Series: 74LS
Packaging: Tube
Type: VCO
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Frequency: 20MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Family Name: SN74LS628
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74LS628NSRE4; SN74LS628DE4; SN74LS628DRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-SN74LS628N 296-3724-5-ND 1255024-SN74LS628N
Product Name 1.1MHz 25MHz 45pF Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628N
Package Type Rail/Tube Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" DIP
Unlock Full Specs
to access all available technical data

Similar Products

Single High Speed Micropower Timer - ALD1502PAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
 - ICM7213IPD - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP; PDIP
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details