Texas Instruments Standard Linear and Logic Logic, Vco Volt Contr Osc, 14Dip; Frequency Texas Instruments SN74LS624N

Description
LOGIC, VCO VOLT CONTR OSC, 14DIP; Frequency:25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; RoHS Compliant: Yes
Description
LOGIC, VCO VOLT CONTR OSC, 14DIP; Frequency:25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Vco Volt Contr Osc, 14Dip; Frequency Texas Instruments - 37AJ1163 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Vco Volt Contr Osc, 14Dip; Frequency Texas Instruments
37AJ1163
Logic, Vco Volt Contr Osc, 14Dip; Frequency Texas Instruments 37AJ1163
LOGIC, VCO VOLT CONTR OSC, 14DIP; Frequency:25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; RoHS Compliant: Yes

LOGIC, VCO VOLT CONTR OSC, 14DIP; Frequency:25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 37AJ1163
Product Name Logic, Vco Volt Contr Osc, 14Dip; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details