Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LS623DWG4

Description
IC TXRX NON-INVERT 5.25V 20SOIC
Datasheet
Description
IC TXRX NON-INVERT 5.25V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS623DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS623DWG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LS623DWG4
IC TXRX NON-INVERT 5.25V 20SOIC

IC TXRX NON-INVERT 5.25V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LS623DWG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74ALVC164245DGGR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 2.3V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072 - CYW89072 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details