Texas Instruments Logic - Logic - Gates and Inverters - SN74LS54N SN74LS54N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024086-SN74LS54N Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): SN74LS54NSN74LS54 N; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: AND, OR
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024086-SN74LS54N Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): SN74LS54NSN74LS54 N; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: AND, OR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS54N - 1024086-SN74LS54N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS54N
1024086-SN74LS54N
Logic - Logic - Gates and Inverters - SN74LS54N 1024086-SN74LS54N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024086-SN74LS54N Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): SN74LS54NSN74LS54 N; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: AND, OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024086-SN74LS54N
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74LS54NSN74LS54 N;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: AND, OR

Buy Now
Logic IC - 705-SN74LS54N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4-wide AND-OR-invert gates 14-PDIP 0 to 70 Product overview: SN74LS54N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS54N can be used for catalog matching and distributor lookup.

4-wide AND-OR-invert gates 14-PDIP 0 to 70 Product overview: SN74LS54N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS54N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1024086-SN74LS54N 705-SN74LS54N
Product Name Logic - Logic - Gates and Inverters - SN74LS54N Logic IC
Gate Type NOT AND; AND GATE, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54F14/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CFP
View Details