Texas Instruments Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers SN74LS541NS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Tube Logic Type: Buffer, Non-Inverting Input Type: Schmitt Trigger Output Type: 3-State Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Tube Logic Type: Buffer, Non-Inverting Input Type: Schmitt Trigger Output Type: 3-State Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Tube Logic Type: Buffer, Non-Inverting Input Type: Schmitt Trigger Output Type: 3-State Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: 0°C ~ 70°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Package: Tube
Logic Type: Buffer, Non-Inverting
Input Type: Schmitt Trigger
Output Type: 3-State
Voltage - Supply: 4.75V ~ 5.25V
Operating Temperature: 0°C ~ 70°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details