Texas Instruments SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51N

Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-PDIP 0 to 70
Request a Quote
Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74LS51N is a 2-wide 2-input and 2-wide 3-input AND-OR-invert gate in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Datasheet Summary
Powered by GS/AI

SN74LS51N is a 2-wide 2-input and 2-wide 3-input AND-OR-invert gate in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates - SN74LS51N - Texas Instruments
Dallas, TX, United States
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates
SN74LS51N
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51N
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-PDIP 0 to 70

2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
770-SN74LS51N
5V Logic IC 770-SN74LS51N
AND-OR-Invert Logic Gate IC, 10-Input, 5V, PDIP Product overview: SN74LS51N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51N can be used for catalog matching and distributor lookup.

AND-OR-Invert Logic Gate IC, 10-Input, 5V, PDIP Product overview: SN74LS51N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51N - 007127-SN74LS51N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51N
007127-SN74LS51N
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51N 007127-SN74LS51N
Manufacturer: Texas Instruments Win Source Part Number: 007127-SN74LS51N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 400μA, 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007127-SN74LS51N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-34006-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-34006-5-ND
Gates and Inverters - Multi-Function, Configurable 296-34006-5-ND
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51N
Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51N
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LS51N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LS51N
Gates and Inverters - Multi-Function, Configurable SN74LS51N
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS51N
Logic Gates SN74LS51N
Logic Gates AND-OR-Invert Gate

Logic Gates AND-OR-Invert Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51N
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51N
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS51N 770-SN74LS51N 007127-SN74LS51N 296-34006-5-ND SN74LS51N SN74LS51N SN74LS51N SN74LS51N
Product Name SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51N Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR OR GATE, Inverter NOT; AND; OR; AND/OR/INVERT Gate NOT; AND; OR NOT; AND AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 20 ns 20 ns
Operating Current 0.0140 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F00DM - 1129205-54F00DM - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers