Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers SN74LS47NG4

Description
Win Source Part Number: 1253565-SN74LS47NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52969,SN74LS47NE 4,SN74LS47NE4,SN74LS 47NG4 Base Product Number: SN74LS47
Request a Quote Datasheet
Description
Win Source Part Number: 1253565-SN74LS47NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52969,SN74LS47NE 4,SN74LS47NE4,SN74LS 47NG4 Base Product Number: SN74LS47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1253565-SN74LS47NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1253565-SN74LS47NG4
Integrated Circuits (ICs) - PMIC - Display Drivers 1253565-SN74LS47NG4
Win Source Part Number: 1253565-SN74LS47NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52969,SN74LS47NE 4,SN74LS47NE4,SN74LS 47NG4 Base Product Number: SN74LS47

Win Source Part Number: 1253565-SN74LS47NG4
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 25
Configuration: 7 Segment
Interface: BCD
Current - Supply: 7 mA
Display Type: LED
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52969,SN74LS47NE4,SN74LS47NE4,SN74LS47NG4
Base Product Number: SN74LS47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253565-SN74LS47NG4
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products