Texas Instruments CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238PW

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238PW - Texas Instruments
Dallas, TX, United States
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
CD74HC238PW
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238PW
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-TSSOP -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-TSSOP -55 to 125

Buy Now Datasheet
Logic, Decoder/demux Hs 3-8, 16Tssop; Logic Family / Base Number Texas Instruments - 36AJ8657 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decoder/demux Hs 3-8, 16Tssop; Logic Family / Base Number Texas Instruments
36AJ8657
Logic, Decoder/demux Hs 3-8, 16Tssop; Logic Family / Base Number Texas Instruments 36AJ8657
LOGIC, DECODER/DEMUX HS 3-8, 16TSSOP; Logic Family / Base Number:74HC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

LOGIC, DECODER/DEMUX HS 3-8, 16TSSOP; Logic Family / Base Number:74HC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC238PW 36AJ8657
Product Name CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting Logic, Decoder/demux Hs 3-8, 16Tssop; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Supply Voltage 2 6V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511EE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers