Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers SN74LS47D

Description
Win Source Part Number: 1095108-SN74LS47D Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS247D; SN74LS247DR; SN74LS247DG4SN74LS47 D .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS47DE4-ND,-296- 3711-5-ND,2156-SN74L S47D,-SN74LS47DG4-ND R,-SN74LS47DG4,296-3 711-5,SN74LS47DE4,-S N74LS47D-NDR,TEXTISS N74LS47D Base Product Number: 74LS47
Request a Quote Datasheet
Description
Win Source Part Number: 1095108-SN74LS47D Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS247D; SN74LS247DR; SN74LS247DG4SN74LS47 D .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS47DE4-ND,-296- 3711-5-ND,2156-SN74L S47D,-SN74LS47DG4-ND R,-SN74LS47DG4,296-3 711-5,SN74LS47DE4,-S N74LS47D-NDR,TEXTISS N74LS47D Base Product Number: 74LS47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1095108-SN74LS47D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1095108-SN74LS47D
Integrated Circuits (ICs) - PMIC - Display Drivers 1095108-SN74LS47D
Win Source Part Number: 1095108-SN74LS47D Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS247D; SN74LS247DR; SN74LS247DG4SN74LS47 D .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS47DE4-ND,-296- 3711-5-ND,2156-SN74L S47D,-SN74LS47DG4-ND R,-SN74LS47DG4,296-3 711-5,SN74LS47DE4,-S N74LS47D-NDR,TEXTISS N74LS47D Base Product Number: 74LS47

Win Source Part Number: 1095108-SN74LS47D
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 7 mA
Display Type: LED
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74LS247D; SN74LS247DR; SN74LS247DG4SN74LS47D .;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS47DE4-ND,-296-3711-5-ND,2156-SN74LS47D,-SN74LS47DG4-NDR,-SN74LS47DG4,296-3711-5,SN74LS47DE4,-SN74LS47D-NDR,TEXTISSN74LS47D
Base Product Number: 74LS47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1095108-SN74LS47D
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers