Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS42NSRE4

Description
Win Source Part Number: 1256547-SN74LS42NSRE 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256547-SN74LS42NSRE 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256547-SN74LS42NSRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256547-SN74LS42NSRE4
Win Source Part Number: 1256547-SN74LS42NSRE 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete

Win Source Part Number: 1256547-SN74LS42NSRE4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS42
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256547-SN74LS42NSRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450AMT/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details