Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423NG4

Description
Win Source Part Number: 1257194-SN74LS423NG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS423NE4,SN74LS4 23NE4 Base Product Number: 74LS423
Request a Quote Datasheet
Description
Win Source Part Number: 1257194-SN74LS423NG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS423NE4,SN74LS4 23NE4 Base Product Number: 74LS423
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1257194-SN74LS423NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257194-SN74LS423NG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257194-SN74LS423NG4
Win Source Part Number: 1257194-SN74LS423NG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS423NE4,SN74LS4 23NE4 Base Product Number: 74LS423

Win Source Part Number: 1257194-SN74LS423NG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 25
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS423NE4,SN74LS423NE4
Base Product Number: 74LS423

Buy Now Datasheet
Multivibrators - SN74LS423NG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS423NG4-ND
Multivibrators SN74LS423NG4-ND
Monostable Multivibrator 28ns 16-PDIP

Monostable Multivibrator 28ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - SN74LS423NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423NG4
Logic - Multivibrators SN74LS423NG4
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423NG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423NG4
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site
Multivibrators - SN74LS423NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423NG4
Multivibrators SN74LS423NG4
Monostable Multivibrator 28 ns 16-PDIP

Monostable Multivibrator 28 ns 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1257194-SN74LS423NG4 SN74LS423NG4-ND SN74LS423NG4 SN74LS423NG4 SN74LS423NG4
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - HEF4528BT/AU118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic - Multivibrators - 74HCT4538DB,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details