Texas Instruments High-Performance Analog Multivibrators SN74LS423DR

Description
Monostable Multivibrator 28ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 28ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74LS423DR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS423DR-ND
Multivibrators SN74LS423DR-ND
Monostable Multivibrator 28ns 16-SOIC

Monostable Multivibrator 28ns 16-SOIC

Buy Now Datasheet
 - SN74LS423DR - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257188-SN74LS423DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257188-SN74LS423DR
Integrated Circuits (ICs) - Logic - Multivibrators 1257188-SN74LS423DR
Win Source Part Number: 1257188-SN74LS423DR Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS423DR,21 56-SN74LS423DR-TITR, 2156-SN74LS423DR Base Product Number: SN74LS42 Product Status: Obsolete

Win Source Part Number: 1257188-SN74LS423DR
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS423DR,2156-SN74LS423DR-TITR,2156-SN74LS423DR
Base Product Number: SN74LS42
Product Status: Obsolete

Buy Now Datasheet
Multivibrators - SN74LS423DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423DR
Multivibrators SN74LS423DR
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423DR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423DR
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LS423DR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423DR
Logic - Multivibrators SN74LS423DR
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423DR-ND SN74LS423DR 1257188-SN74LS423DR SN74LS423DR SN74LS423DR SN74LS423DR
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - SN74LV123APW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details