Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
Win Source Part Number: 1258946-SN74LS390NG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 25
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS390NE4,SN74LS3
Base Product Number: 74LS390
IC 4BIT DECADE/BIN COUNT 16-DIP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
IC DECADE COUNTER DL 4BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS390NG4-ND | 1258946-SN74LS390NG4 | SN74LS390NG4 | SN74LS390NG4 | SN74LS390NG4 |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) |