Dual 4-bit decade counters in a 16-pin PDIP package with an operating temperature range of 0 to 70 °C, RoHS compliant, and featuring NIPDAU lead finish.
Dual 4-Bit Decade Counters 16-PDIP 0 to 70
IC DECADE COUNTER DL 4BIT 16DIP
IC DECADE COUNTER DL 4BIT 16DIP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS390NE4 | 296-SN74LS390NE4-ND | SN74LS390NE4 | SN74LS390NE4 |
| Product Name | SN74LS390 Dual 4-Bit Decade Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | ||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | LS | |||
| Number of Stages (Bits) | 4 bits |