Dual 4-Bit Decade Counters 16-SOIC 0 to 70
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
Win Source Part Number: 1258939-SN74LS390D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS390DG4,-SN74LS
Base Product Number: 74LS390
IC BIN COUNTR DUAL 4BIT 16-SOIC
IC DECADE COUNTR DL 4BIT 16SOIC
LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; Logic Family / Base Number:74LS390; Counter Type:Decade; Clock Frequency:35MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS390D | 296-34004-5-ND | 1258939-SN74LS390D | SN74LS390D | SN74LS390D | 37AJ1156 | SN74LS390D |
| Product Name | SN74LS390 Dual 4-Bit Decade Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, Bin Countr Dual 4Bit, 16Soic; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | LS | ||||||
| Number of Stages (Bits) | 4 bits |