IC GATE NAND 4CH 2-INP 14DIP Product overview: SN74LS38NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38NG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 795047-SN74LS38NG4
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC GATE NAND OPEN 4CH 2-IN 14DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Open Collector 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS38NG4 | SN74LS38NG4-ND | 795047-SN74LS38NG4 | SN74LS38NG4 | SN74LS38NG4 | SN74LS38NG4 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS38NG4 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 32 ns | 32 ns | 32 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |