Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14
IC NAND 4-CIR 2-IN 14-PDIP
Logic Gates Quad 2-input pos-NAND buffers
NAND Gate IC 4 Channel Open Collector 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS38NE4 | SN74LS38NE4 | 296-SN74LS38NE4-ND | SN74LS38NE4 | SN74LS38NE4 | SN74LS38NE4 | SN74LS38NE4 |
| Product Name | SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs | Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | AND; NAND | NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Logic Family | LS | TTL | |||||
| Propagation Delay | 32 ns | 32 ns | |||||
| Operating Current | 0.0120 mA | 24 mA |