Texas Instruments SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38N

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs - SN74LS38N - Texas Instruments
Dallas, TX, United States
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs
SN74LS38N
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38N
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 24mA 5V Logic IC
705-SN74LS38N
Quad 24mA 5V Logic IC 705-SN74LS38N
Quad 2-Input NAND Buffer IC, 24mA Output, 5V, PDIP Product overview: SN74LS38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, 24mA Output, 5V, PDIP Product overview: SN74LS38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS38N - 007124-SN74LS38N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS38N
007124-SN74LS38N
Logic - Logic - Gates and Inverters - SN74LS38N 007124-SN74LS38N
Manufacturer: Texas Instruments Win Source Part Number: 007124-SN74LS38N Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS38 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS38NG; HD74LS38P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007124-SN74LS38N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS38
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS38NG; HD74LS38P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LS38N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic Gates - 7092292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092292
Logic Gates 7092292
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 7092292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092292P
Logic Gates 7092292P
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 1627416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1627416
Logic Gates 1627416
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Gates and Inverters - 296-1664-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1664-5-ND
Gates and Inverters 296-1664-5-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74LS38N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS38N
Gates and Inverters SN74LS38N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS38N
Logic Gates SN74LS38N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS38N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS38N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS38N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS38N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS38N
Logic - Gates and Inverters SN74LS38N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments - 33AH4901 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments
33AH4901
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments 33AH4901
IC, BUFFER/DRIVER/RECEIV ER; Logic Family / Base Number:74LS38; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, BUFFER/DRIVER/RECEIVER; Logic Family / Base Number:74LS38; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS38N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS38N
Gates and Inverters SN74LS38N
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS38N 705-SN74LS38N 007124-SN74LS38N SN74LS38N 7092292 7092292P 296-1664-5-ND SN74LS38N SN74LS38N SN74LS38N SN74LS38N 33AH4901 SN74LS38N
Product Name SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs Quad 24mA 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS38N Logic Gates Logic Gates Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type Buffer/Driver; NAND Buffer/Driver; NAND; NAND GATE, Buffer NOT; NAND; NAND Gate AND; NAND AND; NAND; Nand AND; NAND; NAND NAND NAND; NAND Gate NAND NOT; NAND Buffer/Driver; NAND; NAND Buffer NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 5.25 v 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V 4.75V ~ 5.25V
Logic Family LS TTL Nand NAND
Propagation Delay 32 ns 32 ns 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0120 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers