Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Quad 2-Input NAND Buffer IC, SOIC, 5V, 24mA Output Product overview: SN74LS38DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38DG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-SOIC
Win Source Part Number: 1257780-SN74LS38DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS38
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
Logic Gates Quad 2 input pos NAND buffers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS38DG4 | 705-SN74LS38DG4 | SN74LS38DG4-ND | 1257780-SN74LS38DG4 | SN74LS38DG4 | SN74LS38DG4 | SN74LS38DG4 | SN74LS38DG4 |
| Product Name | SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs | Quad 5V 24mA SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | Buffer/Driver; NAND | Buffer/Driver; NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Logic Family | LS | |||||||
| Propagation Delay | 32 ns | 32 ns | 32 ns | 32 ns | ||||
| Operating Current | 0.0120 mA | 24 mA |