Texas Instruments SN74LS37 Quad 2-input positive-NAND buffers SN74LS37N

Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS37 Quad 2-input positive-NAND buffers - SN74LS37N - Texas Instruments
Dallas, TX, United States
SN74LS37 Quad 2-input positive-NAND buffers
SN74LS37N
SN74LS37 Quad 2-input positive-NAND buffers SN74LS37N
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS37N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-26514-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26514-5-ND
Gates and Inverters 296-26514-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
5V 24mA Logic IC - 705-SN74LS37N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 24mA Logic IC
705-SN74LS37N
5V 24mA Logic IC 705-SN74LS37N
4-ch 2-input NAND Gate IC, 5V, 24mA, 24ns, PDIP Product overview: SN74LS37N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS37N can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 5V, 24mA, 24ns, PDIP Product overview: SN74LS37N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS37N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS37N - 934636-SN74LS37N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS37N
934636-SN74LS37N
Logic - Logic - Gates and Inverters - SN74LS37N 934636-SN74LS37N
Manufacturer: Texas Instruments Win Source Part Number: 934636-SN74LS37N Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 4 Channel - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SN74LS37 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS37NG4, SN74LS37NG4-ND, 296-26514-5, SN74LS37NE4, SN74LS37NE4-ND, SN74LS37N-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934636-SN74LS37N
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 4 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: SN74LS37
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS37NG4, SN74LS37NG4-ND, 296-26514-5, SN74LS37NE4, SN74LS37NE4-ND, SN74LS37N-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS37N
Logic Gates SN74LS37N
Logic Gates Quad 2-input pos- NAND buffer

Logic Gates Quad 2-input pos- NAND buffer

Buy Now Datasheet
Gates and Inverters - SN74LS37N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS37N
Gates and Inverters SN74LS37N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Logic, Quad 2-In Pos-Nand Buff, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1150 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos-Nand Buff, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1150
Logic, Quad 2-In Pos-Nand Buff, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1150
LOGIC, QUAD 2-IN POS-NAND BUFF, 14DIP; Logic Family / Base Number:74LS37; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS-NAND BUFF, 14DIP; Logic Family / Base Number:74LS37; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS37N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS37N
Logic - Gates and Inverters SN74LS37N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS37N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS37N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS37N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS37N SN74LS37N 296-26514-5-ND 705-SN74LS37N 934636-SN74LS37N SN74LS37N SN74LS37N 37AJ1150 SN74LS37N SN74LS37N
Product Name SN74LS37 Quad 2-input positive-NAND buffers Gates and Inverters 5V 24mA Logic IC Logic - Logic - Gates and Inverters - SN74LS37N Logic Gates Gates and Inverters Logic, Quad 2-In Pos-Nand Buff, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND AND; NAND NAND NAND; NAND GATE, Buffer NOT NAND; NAND Gate Buffer/Driver; NAND; NAND Buffer NOT; NAND NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 24 ns 24 ns
Operating Current 0.0540 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers