Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LS378NSRE4

Description
Win Source Part Number: 1258461-SN74LS378NSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 22 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS37 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258461-SN74LS378NSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 22 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS37 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258461-SN74LS378NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258461-SN74LS378NSRE4
Win Source Part Number: 1258461-SN74LS378NSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 22 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS37 Product Status: Obsolete

Win Source Part Number: 1258461-SN74LS378NSRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 22 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS37
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LS378NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS378NSRE4
Logic - Flip Flops SN74LS378NSRE4
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74LS378NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS378NSRE4
Flip Flops SN74LS378NSRE4
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258461-SN74LS378NSRE4 SN74LS378NSRE4 SN74LS378NSRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns
fMAX 40 MHz 40 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 568-7662-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details