Octal D-type flip-flops with clock enable in a 20-pin PDIP package, operating from 0 to 70 °C.
Octal D-Type Flip-Flops With Clock Enable 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 849013-SN74LS377N
Series: 74LS
Features: Flip Flop 1 Element 8 Bit
Package: Tube
Family Name: 74LS377
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-1663, 296-1663-5, -SN74LS377N-NDR
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
D-TYPE FLIP FLOP, OCTAL, DIP-20; Logic Family / Base Number:74LS377; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes
LOGIC, OCT D-TYPE FLIP-FLOP, 20DIP; Logic Family / Base Number:74LS377; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS377N | 849013-SN74LS377N | SN74LS377N | 296-1663-5-ND | SN74LS377N | SN74LS377N | SN74LS377N | 59K9087 |
| Product Name | SN74LS377 Octal D-Type Flip-Flops With Clock Enable | Logic - Logic - Flip Flops - SN74LS377N | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||||
| Propagation Delay | 27 ns | 27 ns | 17 ns | |||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | |||||
| Operating Current | 28 mA |