D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
D Latch, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 110747-SN74LS375DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC QUAD BISTABLE LATCH 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC QUAD BISTABLE LATCH 16-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS375DR-ND | SN74LS375DR | 110747-SN74LS375DR | SN74LS375DR | SN74LS375DR | SN74LS375DR |
| Product Name | Latches | Logic - Logic - Latches - SN74LS375DR | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | Differential | |||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | |||
| High-level Output Current (Source) | 0.4000 mA | 0.4000 mA | 0.4000 mA |