Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP package, operating from 0°C to 70°C.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS374NSRG4 | SN74LS374NSRG4-ND | SN74LS374NSRG4 | SN74LS374NSRG4 | SN74LS374NSRG4 |
| Product Name | SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 28 ns | 28 ns | |||
| fMAX | 35 MHz | 50 MHz | |||
| Operating Current | 40 mA |