Texas Instruments SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74LS374DWR

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C, with buffered clock inputs featuring hysteresis for improved noise rejection and an output control pin for high-impedance state management.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C, with buffered clock inputs featuring hysteresis for improved noise rejection and an output control pin for high-impedance state management.

Suppliers

Company
Product
Description
Supplier Links
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74LS374DWR - Texas Instruments
Dallas, TX, United States
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74LS374DWR
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74LS374DWR
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-14894-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14894-2-ND
Flip Flops 296-14894-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14894-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14894-6-ND
Flip Flops 296-14894-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14894-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14894-1-ND
Flip Flops 296-14894-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LS374DWR - 007122-SN74LS374DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS374DWR
007122-SN74LS374DWR
Logic - Logic - Flip Flops - SN74LS374DWR 007122-SN74LS374DWR
Manufacturer: Texas Instruments Win Source Part Number: 007122-SN74LS374DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF Trigger Type: Positive Edge Current - Quiescent: 40mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007122-SN74LS374DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF
Trigger Type: Positive Edge
Current - Quiescent: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74LS374DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS374DWR
Flip Flops SN74LS374DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS374DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS374DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LS374DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS374DWR
Logic - Flip Flops SN74LS374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS374DWR 296-14894-2-ND 007122-SN74LS374DWR SN74LS374DWR SN74LS374DWR SN74LS374DWR
Product Name SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LS374DWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State
Propagation Delay 28 ns 28 ns 28 ns
fMAX 35 MHz 50 MHz 50 MHz
Operating Current 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details