Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SSOP package, operating from 0°C to 70°C.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 134772-SN74LS374DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF
Trigger Type: Positive Edge
Current - Quiescent: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS374DBR | 134772-SN74LS374DBR | 296-28850-2-ND | SN74LS374DBR | SN74LS374DBR | SN74LS374DBR |
| Product Name | SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - SN74LS374DBR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 28 ns | 28 ns | 28 ns | |||
| fMAX | 35 MHz | 50 MHz | 50 MHz | |||
| Operating Current | 40 mA |