Texas Instruments SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373NE4

Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs - SN74LS373NE4 - Texas Instruments
Dallas, TX, United States
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs
SN74LS373NE4
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373NE4
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-SN74LS373NE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Latches - SN74LS373NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS373NE4
Integrated Circuits (ICs) - Logic - Latches SN74LS373NE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS373NE4 296-SN74LS373NE4-ND SN74LS373NE4 SN74LS373NE4
Product Name SN74LS373 Octal D-type Transparent Latches with 3-state Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 40 mA
Propagation Delay 18 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers