NOR Gate IC 4 Channel Open Collector 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR OP COL 4CH 2IN 14DIP
NOR Gate IC 4 Channel Open Collector 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS33NG4-ND | SN74LS33NG4 | SN74LS33NG4 | SN74LS33NG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Output Type | Open Collector | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 32 ns |