Texas Instruments SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33D

Description
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs - SN74LS33D - Texas Instruments
Dallas, TX, United States
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs
SN74LS33D
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33D
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V 24mA SOIC Logic IC
705-SN74LS33D
Quad 5V 24mA SOIC Logic IC 705-SN74LS33D
Quad 2-Input NOR Buffer IC, SOIC, 5V, 24mA, 32ns Product overview: SN74LS33D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33D can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Buffer IC, SOIC, 5V, 24mA, 32ns Product overview: SN74LS33D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS33D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3698-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3698-5-ND
Gates and Inverters 296-3698-5-ND
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS33D - 934633-SN74LS33D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS33D
934633-SN74LS33D
Logic - Logic - Gates and Inverters - SN74LS33D 934633-SN74LS33D
Manufacturer: Texas Instruments Win Source Part Number: 934633-SN74LS33D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: NOR Gate IC 4 Channel Open Collector 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS33 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS33DG4-ND, SN74LS33DE4-ND, -SN74LS33D-NDR, SN74LS33DG4, SN74LS33DE4, 296-3698-5

Manufacturer: Texas Instruments
Win Source Part Number: 934633-SN74LS33D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: NOR Gate IC 4 Channel Open Collector 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS33
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS33DG4-ND, SN74LS33DE4-ND, -SN74LS33D-NDR, SN74LS33DG4, SN74LS33DE4, 296-3698-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS33D
Logic Gates SN74LS33D
Logic Gates Quad 2-input Positive-NOR buffer

Logic Gates Quad 2-input Positive-NOR buffer

Buy Now Datasheet
Gates and Inverters - SN74LS33D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS33D
Gates and Inverters SN74LS33D
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS33D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS33D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS33D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic, Quad 2-In Nor Buff Oc, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ9110 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nor Buff Oc, 14Soic; Logic Family / Base Number Texas Instruments
37AJ9110
Logic, Quad 2-In Nor Buff Oc, 14Soic; Logic Family / Base Number Texas Instruments 37AJ9110
LOGIC, QUAD 2-IN NOR BUFF OC, 14SOIC; Logic Family / Base Number:74LS33; Logic Type:NOR Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

LOGIC, QUAD 2-IN NOR BUFF OC, 14SOIC; Logic Family / Base Number:74LS33; Logic Type:NOR Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS33D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS33D
Logic - Gates and Inverters SN74LS33D
IC GATE NOR OPEN 4CH 2-IN 14SOIC

IC GATE NOR OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS33D 705-SN74LS33D SN74LS33D 296-3698-5-ND 934633-SN74LS33D SN74LS33D SN74LS33D SN74LS33D 37AJ9110 SN74LS33D
Product Name SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs Quad 5V 24mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS33D Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2-In Nor Buff Oc, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type Buffer/Driver; NOR Buffer/Driver; NOR; NOR GATE, Buffer OR; NOR NOR NOT NOR; NOR Gate NOR Buffer/Driver; NOR; NOR Buffer NOT; NOR
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 18 ns 32 ns 32 ns
Operating Current 0.0165 mA 24 mA 24 mA 3.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers