Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32NSRG4

Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32NSRG4
SN74LS32 Quad 2-input positive-OR gates SN74LS32NSRG4
Quad 2-input positive-OR gates 14-SO 0 to 70

Quad 2-input positive-OR gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
4-ch 2-input OR Gate IC, 5V, TTL Output, 22ns, 14-SO Product overview: SN74LS32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32NSRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 5V, TTL Output, 22ns, 14-SO Product overview: SN74LS32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS32NSRG4 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LS32NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS32NSRG4-ND
Gates and Inverters SN74LS32NSRG4-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257792-SN74LS32NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257792-SN74LS32NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257792-SN74LS32NSRG4
Win Source Part Number: 1257792-SN74LS32NSRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS32NSRG4, 2156-SN74LS32NSRG4 Base Product Number: 74LS32

Win Source Part Number: 1257792-SN74LS32NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS32NSRG4,2156-SN74LS32NSRG4
Base Product Number: 74LS32

Buy Now Datasheet
Gates and Inverters - SN74LS32NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32NSRG4
Gates and Inverters SN74LS32NSRG4
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74LS32NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32NSRG4
Logic - Gates and Inverters SN74LS32NSRG4
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32NSRG4
Logic Gates SN74LS32NSRG4
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32NSRG4
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32NSRG4 705-SN74LS32NSRG4 SN74LS32NSRG4 SN74LS32NSRG4-ND 1257792-SN74LS32NSRG4 SN74LS32NSRG4 SN74LS32NSRG4 SN74LS32NSRG4 SN74LS32NSRG4
Product Name SN74LS32 Quad 2-input positive-OR gates 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers